TLP-BB/CR -- PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/CR
Sugatsune America, Inc.PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/CRTLP-BB/CR
Description
Door Thickness: 19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Sugatsune America, Inc.
Done
Email Supplier
Description
Door Thickness: 19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
TLP-BB/CR is a push knob latch with a chrome finish, designed for doors 19 mm to 30 mm thick, featuring a dead bolt mechanism that locks when the knob is pushed in. It provides a holding force of 20 kg (44 lbs) and is non-handed. The assembly includes a brass push button and zinc alloy push button base, weighing 77 g. It is intended for use in cabinets aboard boats, buses, and RVs and requires pairing with the TLP-LBM/WHT latch body for full functionality. Supplied with two threaded screws (24 mm and 30 mm length) for installation.
Datasheet Summary Powered by GS/AI
TLP-BB/CR is a push knob latch with a chrome finish, designed for doors 19 mm to 30 mm thick, featuring a dead bolt mechanism that locks when the knob is pushed in. It provides a holding force of 20 kg (44 lbs) and is non-handed. The assembly includes a brass push button and zinc alloy push button base, weighing 77 g. It is intended for use in cabinets aboard boats, buses, and RVs and requires pairing with the TLP-LBM/WHT latch body for full functionality. Supplied with two threaded screws (24 mm and 30 mm length) for installation.
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/CR
TLP-BB/CR
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/CR
TLP-BB/CR
Door Thickness: 19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Door Thickness: 19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
TLP-BB/CR
Product Name
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/CR