Knob springs back into sleeve to keep bolt in locked or unlocked position
Extra sleeve for locking offers flexibility in application
Designed for application where longer throw is needed
Supplied with mortise and surface strike
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob springs back into sleeve to keep bolt in locked or unlocked position
Extra sleeve for locking offers flexibility in application
Designed for application where longer throw is needed
Supplied with mortise and surface strike
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BSS2-150 is a spring-loaded barrel bolt designed for applications requiring a longer throw, featuring a knob that springs back into a sleeve to hold the bolt in either locked or unlocked position, and includes an extra sleeve for flexible locking options; it is supplied with both mortise and surface strikes, constructed from 304 stainless steel with a satin finish, and measures 150 mm (5-29/32 inches) in length with a weight of 212 grams.
Datasheet Summary Powered by GS/AI
The BSS2-150 is a spring-loaded barrel bolt designed for applications requiring a longer throw, featuring a knob that springs back into a sleeve to hold the bolt in either locked or unlocked position, and includes an extra sleeve for flexible locking options; it is supplied with both mortise and surface strikes, constructed from 304 stainless steel with a satin finish, and measures 150 mm (5-29/32 inches) in length with a weight of 212 grams.
Knob springs back into sleeve to keep bolt in locked or unlocked position
Extra sleeve for locking offers flexibility in application
Designed for application where longer throw is needed
Supplied with mortise and surface strike
Knob springs back into sleeve to keep bolt in locked or unlocked position
Extra sleeve for locking offers flexibility in application
Designed for application where longer throw is needed