Sugatsune America, Inc. ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN015SP MC-YN015SP

Description
Ultra-thin magnetic catch with strong rare-earth (neodymium) magnet 304 stainless steel yoke for high corrosion resistance Magnetic catch includes self-tapping screws. Note: 1) Magnetic force may be affected when used in/around water or high humidity. 2) Max. recommended temperature: 80°C (176°F). 3) Counterplate should not come into direct contact with magnet when closing. 4) Screw heads should not protrude above the base plate
Description
Ultra-thin magnetic catch with strong rare-earth (neodymium) magnet 304 stainless steel yoke for high corrosion resistance Magnetic catch includes self-tapping screws. Note: 1) Magnetic force may be affected when used in/around water or high humidity. 2) Max. recommended temperature: 80°C (176°F). 3) Counterplate should not come into direct contact with magnet when closing. 4) Screw heads should not protrude above the base plate
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-thin magnetic catch with a neodymium magnet and 304 stainless steel yoke for high corrosion resistance, including self-tapping screws. Magnetic force is 2.3 kg (5.0 lbs), weight is 7.3 g, and maximum recommended temperature is 80°C (176°F). The counterplate must not contact the magnet, and screw heads must not protrude above the base plate. Magnetic force may be affected in high humidity or near water.

Datasheet Summary
Powered by GS/AI

Ultra-thin magnetic catch with a neodymium magnet and 304 stainless steel yoke for high corrosion resistance, including self-tapping screws. Magnetic force is 2.3 kg (5.0 lbs), weight is 7.3 g, and maximum recommended temperature is 80°C (176°F). The counterplate must not contact the magnet, and screw heads must not protrude above the base plate. Magnetic force may be affected in high humidity or near water.

Suppliers

Company
Product
Description
Supplier Links
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN015SP - MC-YN015SP - Sugatsune America, Inc.
Carson, CA, United States
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN015SP
MC-YN015SP
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN015SP MC-YN015SP
Ultra-thin magnetic catch with strong rare-earth (neodymium) magnet 304 stainless steel yoke for high corrosion resistance Magnetic catch includes self-tapping screws. Note: 1) Magnetic force may be affected when used in/around water or high humidity. 2) Max. recommended temperature: 80°C (176°F). 3) Counterplate should not come into direct contact with magnet when closing. 4) Screw heads should not protrude above the base plate

  • Ultra-thin magnetic catch with strong rare-earth (neodymium) magnet
  • 304 stainless steel yoke for high corrosion resistance
  • Magnetic catch includes self-tapping screws. Note: 1) Magnetic force may be affected when used in/around water or high humidity. 2) Max. recommended temperature: 80°C (176°F). 3) Counterplate should not come into direct contact with magnet when closing. 4) Screw heads should not protrude above the base plate
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-YN015SP
Product Name ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN015SP
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 255F-03-3 - 255F-03-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details
Knuckle Catch; Polyacetal/Polyamide - SUG-524 - Reid Supply
Specs
Materials Polyacetal/Polyamide
View Details
PLASTIC CATCH - 6900/WHT - 6900/WHT - Sugatsune America, Inc.
Specs
Materials Plastic; Polyacetal
View Details