Sugatsune America, Inc. MAGNETIC CATCH - MC-113/BLK MC-113/BLK

Description
Low profile design is ideal for tight spaces
Description
Low profile design is ideal for tight spaces
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-113/BLK is a snap-in magnetic catch with a black ABS housing, ferrite magnet, and steel yoke with yellow zinc chromate finish. It has a magnetic force of 1 kg (2.2 lbs), weighs 6.0 g, and is designed for wood or glass installations with cut-out dimensions of L1=43 mm, L2=25 mm, L3=20 mm, L4=24 mm, D1=17.0 mm, D2=13.5 mm, D3=17 mm, P1=34 mm, P2=13 mm, and H=6.0 mm. The part is intended for low-profile applications requiring minimal space.

Datasheet Summary
Powered by GS/AI

The MC-113/BLK is a snap-in magnetic catch with a black ABS housing, ferrite magnet, and steel yoke with yellow zinc chromate finish. It has a magnetic force of 1 kg (2.2 lbs), weighs 6.0 g, and is designed for wood or glass installations with cut-out dimensions of L1=43 mm, L2=25 mm, L3=20 mm, L4=24 mm, D1=17.0 mm, D2=13.5 mm, D3=17 mm, P1=34 mm, P2=13 mm, and H=6.0 mm. The part is intended for low-profile applications requiring minimal space.

Suppliers

Company
Product
Description
Supplier Links
MAGNETIC CATCH - MC-113/BLK - MC-113/BLK - Sugatsune America, Inc.
Carson, CA, United States
MAGNETIC CATCH - MC-113/BLK
MC-113/BLK
MAGNETIC CATCH - MC-113/BLK MC-113/BLK
Low profile design is ideal for tight spaces

  • Low profile design is ideal for tight spaces
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-113/BLK
Product Name MAGNETIC CATCH - MC-113/BLK
Materials Plastic; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Bar Latch - BL-35 - BL-35 - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 304 Stainless Steel
View Details
MAGNETIC CATCH (RUBBER ROLL TYPE) - KMS-4-1000 - KMS-4-1000 - Sugatsune America, Inc.
Specs
Materials Ferrite, Cpe
View Details
6
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
Lever Latch - LL-66/BLK-P - LL-66/BLK-P - Sugatsune America, Inc.
Specs
Operation Lever
Materials Plastic; Plastic (PA)
View Details