MC-YN016HPP-27 -- ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27
Sugatsune America, Inc.ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27MC-YN016HPP-27
Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Ultra-thin stainless steel magnetic catch with a samarium cobalt magnet, rated for temperatures up to 250°C (482°F), and a magnetic force of 2.8 kg (6.2 lbs), weighing 11.4 g. Includes a polished stainless steel counterplate and yoke. Designed for high-temperature environments.
Datasheet Summary Powered by GS/AI
Ultra-thin stainless steel magnetic catch with a samarium cobalt magnet, rated for temperatures up to 250°C (482°F), and a magnetic force of 2.8 kg (6.2 lbs), weighing 11.4 g. Includes a polished stainless steel counterplate and yoke. Designed for high-temperature environments.
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27
MC-YN016HPP-27
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27
MC-YN016HPP-27
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
MC-YN016HPP-27
Product Name
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27