Sugatsune America, Inc. STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R GH-G02SH-BL-R

Description
Material Stainless Steel Finish Black Weight of Item (g) 918 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of Item (mm) 100 Height of Item (in) 3.94 Width of Item (mm) 79 Width of Item (in) 3.11 Load Capacity (kg) 50 Load Capacity (lbs) 110 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 800 Max. Door Width (in) 31.5 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.315 Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M5 x 14 Cross-Recessed Flat Head Screws Is NSF Compliant N Is RoHS Compliant Not Compliant
Datasheet
Description
Material Stainless Steel Finish Black Weight of Item (g) 918 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of Item (mm) 100 Height of Item (in) 3.94 Width of Item (mm) 79 Width of Item (in) 3.11 Load Capacity (kg) 50 Load Capacity (lbs) 110 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 800 Max. Door Width (in) 31.5 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.315 Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M5 x 14 Cross-Recessed Flat Head Screws Is NSF Compliant N Is RoHS Compliant Not Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R - GH-G02SH-BL-R - Sugatsune America, Inc.
Carson, CA, United States
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R
GH-G02SH-BL-R
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R GH-G02SH-BL-R
Material Stainless Steel Finish Black Weight of Item (g) 918 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of Item (mm) 100 Height of Item (in) 3.94 Width of Item (mm) 79 Width of Item (in) 3.11 Load Capacity (kg) 50 Load Capacity (lbs) 110 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 800 Max. Door Width (in) 31.5 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.315 Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M5 x 14 Cross-Recessed Flat Head Screws Is NSF Compliant N Is RoHS Compliant Not Compliant
  • Material Stainless Steel
  • Finish Black
  • Weight of Item (g) 918
  • Length or Depth of Item when closed (mm) 53.5
  • Length or Depth of Item when closed (in) 2.11
  • Height of Item (mm) 100
  • Height of Item (in) 3.94
  • Width of Item (mm) 79
  • Width of Item (in) 3.11
  • Load Capacity (kg) 50
  • Load Capacity (lbs) 110
  • Max. Door Height (mm) 2400
  • Max. Door Height (in) 94.5
  • Max. Door Width (mm) 800
  • Max. Door Width (in) 31.5
  • Max. Door Thickness (mm) 8
  • Max. Door Thickness (in) 0.315
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M5 x 14 Cross-Recessed Flat Head Screws
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-G02SH-BL-R
Product Name STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R
Length 2.11 inch (53.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-34ARP - HG-S-34ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.5 inch (88.9 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X450A - LIN-X450A - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details