28100 -- BUTT HINGE - 28100
Sugatsune America, Inc.
BUTT HINGE - 28100
28100
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Email Supplier
Datasheet
Suppliers
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
- 316 Stainless Steel construction ideal for harsh and highly corrosive environments
- Door weight: Max. 4 kg/pair (8.8 lbs/pair)
- Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
28100 |
|
Product Name
|
BUTT HINGE - 28100 |
|
Hinge Type
|
Butt
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Constant Torque Friction Hinge
Length
2.38 inch (60.32 mm)
Hole Type
Round
View Details
Hinge Type
Constant Torque Friction Hinge
Length
1.75 inch (44.45 mm)
Hole Type
Round
View Details
Hinge Type
Spring Pivot
Length
0.6250 inch (15.87 mm)
Leaf Material
Stainless Steel; 304 Stainless Steel
View Details
Length
1.44 inch (36.51 mm)
Hole Type
Round
Number of Holes
4
View Details