Sugatsune America, Inc. BUTT HINGE - LSB-100 LSB-100

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The LSB-100 is a screw-on butt hinge with holes, made of 304 stainless steel with a mirror finish, designed for door applications requiring a 30 kg (66 lb) pair load capacity. It measures 100 mm (3-15/16 in) in height, with hole spacing of 26 mm, 26 mm, and 26 mm, and has a plate thickness of 2.0 mm. The hinge weighs 195 g and is packed 8 per box and 100 per carton. Screw holes are not countersunk.

Datasheet Summary
Powered by GS/AI

The LSB-100 is a screw-on butt hinge with holes, made of 304 stainless steel with a mirror finish, designed for door applications requiring a 30 kg (66 lb) pair load capacity. It measures 100 mm (3-15/16 in) in height, with hole spacing of 26 mm, 26 mm, and 26 mm, and has a plate thickness of 2.0 mm. The hinge weighs 195 g and is packed 8 per box and 100 per carton. Screw holes are not countersunk.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSB-100 - LSB-100 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSB-100
LSB-100
BUTT HINGE - LSB-100 LSB-100
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSB-100
Product Name BUTT HINGE - LSB-100
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-19T - 360-D26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
CONCEALED TORQUE HINGE - HG-TU07 - HG-TU07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details