Sugatsune America, Inc. INSERT TORQUE HINGE - HG-TI10-2 HG-TI10-2

Description
Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel Finish Black, Plain Weight of Item (g) 6 Height of Item (mm) 15.7 Height of Item (in) 0.625 Width of Item (mm) 31.5 Width of Item (in) 2.4375 Max. Torque (kgf-cm/ea) 10 Max. Torque (lbs-in/ea) 20 Are Fasteners Included N Are Fasteners Required Y Fasteners Type US #5 Pan Head Screw
Description
Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel Finish Black, Plain Weight of Item (g) 6 Height of Item (mm) 15.7 Height of Item (in) 0.625 Width of Item (mm) 31.5 Width of Item (in) 2.4375 Max. Torque (kgf-cm/ea) 10 Max. Torque (lbs-in/ea) 20 Are Fasteners Included N Are Fasteners Required Y Fasteners Type US #5 Pan Head Screw

Suppliers

Company
Product
Description
Supplier Links
INSERT TORQUE HINGE - HG-TI10-2 - HG-TI10-2 - Sugatsune America, Inc.
Carson, CA, United States
INSERT TORQUE HINGE - HG-TI10-2
HG-TI10-2
INSERT TORQUE HINGE - HG-TI10-2 HG-TI10-2
Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel Finish Black, Plain Weight of Item (g) 6 Height of Item (mm) 15.7 Height of Item (in) 0.625 Width of Item (mm) 31.5 Width of Item (in) 2.4375 Max. Torque (kgf-cm/ea) 10 Max. Torque (lbs-in/ea) 20 Are Fasteners Included N Are Fasteners Required Y Fasteners Type US #5 Pan Head Screw
  • Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel
  • Finish Black, Plain
  • Weight of Item (g) 6
  • Height of Item (mm) 15.7
  • Height of Item (in) 0.625
  • Width of Item (mm) 31.5
  • Width of Item (in) 2.4375
  • Max. Torque (kgf-cm/ea) 10
  • Max. Torque (lbs-in/ea) 20
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type US #5 Pan Head Screw
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TI10-2
Product Name INSERT TORQUE HINGE - HG-TI10-2
Hinge Type Constant Torque Friction Hinge
Unlock Full Specs
to access all available technical data

Similar Products

CLEAN ROOM HINGES - HG-P100 - HG-P100 - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 6
View Details
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details
BUTT HINGE (WITH BUSHINGS) - AS-HG-CV-100 - AS-HG-CV-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details
LATERAL OPENING DOOR HINGE 14MM - LIN-X450+5 - LIN-X450+5 - Sugatsune America, Inc.
Specs
Length 10.38 inch (264 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details