Sugatsune America, Inc. OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T 360-26-0T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-26-0T is a concealed, inset hinge designed for free-swinging door operation with a 93° opening angle. It features a steel body with a nickel finish and is compatible with doors up to 20 mm thick. The hinge supports a load capacity of 6 kg per two hinges or 10 kg per three hinges and has been tested for 200,000 cycles. Installation is facilitated by a clip-on design and three-way adjustability with the door installed. The mounting plate is sold separately. The hinge does not include a soft-close damper.

Datasheet Summary
Powered by GS/AI

The 360-26-0T is a concealed, inset hinge designed for free-swinging door operation with a 93° opening angle. It features a steel body with a nickel finish and is compatible with doors up to 20 mm thick. The hinge supports a load capacity of 6 kg per two hinges or 10 kg per three hinges and has been tested for 200,000 cycles. Installation is facilitated by a clip-on design and three-way adjustability with the door installed. The mounting plate is sold separately. The hinge does not include a soft-close damper.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T - 360-26-0T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T
360-26-0T
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T 360-26-0T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Successfully passed 200,000 cycles test.
  • Mounting plate sold separately.
  • Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-26-0T
Product Name OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

TABLETOP PIANO HINGE - HG-MH800BR - HG-MH800BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/GB - CH-75/GB - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details