Sugatsune America, Inc. PANEL LATCH - LC-PL32-L-GR LC-PL32-L-GR

Description
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.
Description
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.
Datasheet
Datasheet Summary
Powered by GS/AI

The LC-PL32-L-GR is a locking panel fastener designed for easy snap-in installation into sheet metal. It features a temporary hold open capability that allows for the simultaneous release of multiple latches. The latch can be locked and unlocked using either a key or a lever, both of which are sold separately. The latch body is constructed from polypropylene (PP) and is rated at UL94 V-O for flame resistance, while the internal components are made from 304 stainless steel, providing high corrosion resistance. This product is suitable for applications requiring reliable panel fastening with a focus on durability and ease of use.

Datasheet Summary
Powered by GS/AI

The LC-PL32-L-GR is a locking panel fastener designed for easy snap-in installation into sheet metal. It features a temporary hold open capability that allows for the simultaneous release of multiple latches. The latch can be locked and unlocked using either a key or a lever, both of which are sold separately. The latch body is constructed from polypropylene (PP) and is rated at UL94 V-O for flame resistance, while the internal components are made from 304 stainless steel, providing high corrosion resistance. This product is suitable for applications requiring reliable panel fastening with a focus on durability and ease of use.

Suppliers

Company
Product
Description
Supplier Links
PANEL LATCH - LC-PL32-L-GR - LC-PL32-L-GR - Sugatsune America, Inc.
Carson, CA, United States
PANEL LATCH - LC-PL32-L-GR
LC-PL32-L-GR
PANEL LATCH - LC-PL32-L-GR LC-PL32-L-GR
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold separately) The latch body is made from plastic material rated at UL94 V-O 304 Stainless Steel component parts High corrosion resistance.

  • Snap in Installation
  • Release multiple latches simultaniously with temporary hold open feature
  • Two types of locking and unlocking methods either with a key or lever
  • (key & levers are sold separately)
  • The latch body is made from plastic material rated at UL94 V-O
  • 304 Stainless Steel component parts
  • High corrosion resistance.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number LC-PL32-L-GR
Product Name PANEL LATCH - LC-PL32-L-GR
Materials N
Unlock Full Specs
to access all available technical data

Similar Products

4-1/2
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
SPRING LOADED BARREL BOLT - BSS2-90 - BSS2-90 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
DRAW LATCH - PS31A - PS31A - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details
NON-MAGNETIC MINI TOUCH LATCH - ESN-195-3.1 - ESN-195-3.1 - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PBT)
View Details