Double plate option available for double doors meeting in the center
Sugatsune America, Inc.
Done
Email Supplier
Description
Double plate option available for double doors meeting in the center
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MC-SPL-W is a single-plate magnetic catch with a PBT housing in white finish and a ferrite magnet. It has a magnetic force of 5.6 kg (12.3 lbs), overall length of 79 mm (3-7/64 in), height of 85.6 mm, and depth of 53.5 mm. The counterplate dimensions are 20.5 mm width and 16 mm height, with a screw hole diameter of 2.0 mm. It weighs 100.0 g and is packed in boxes of 6 pieces and cartons of 180 pieces.
Datasheet Summary Powered by GS/AI
MC-SPL-W is a single-plate magnetic catch with a PBT housing in white finish and a ferrite magnet. It has a magnetic force of 5.6 kg (12.3 lbs), overall length of 79 mm (3-7/64 in), height of 85.6 mm, and depth of 53.5 mm. The counterplate dimensions are 20.5 mm width and 16 mm height, with a screw hole diameter of 2.0 mm. It weighs 100.0 g and is packed in boxes of 6 pieces and cartons of 180 pieces.