HC-65 -- SLIDING DOOR LATCH ** SURFACE MOUNT TYPE ** W/INDICATOR - HC-65
Sugatsune America, Inc.SLIDING DOOR LATCH ** SURFACE MOUNT TYPE ** W/INDICATOR - HC-65HC-65
Description
Surface mount type door latch with noticeable indicator
Extra slim and compact design
Simply slide up and down the knob to lock/ unlock
Non-handed
Sugatsune America, Inc.
Done
Email Supplier
Description
Surface mount type door latch with noticeable indicator
Extra slim and compact design
Simply slide up and down the knob to lock/ unlock
Non-handed
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HC-65 is a surface mount sliding door latch with a noticeable indicator, designed for door thicknesses of 26 to 38 mm. It features an extra slim and compact design, operates by sliding the knob up and down, and is non-handed. The part is constructed from 304 stainless steel and brass with a satin finish, weighs 41 grams, and is packaged in quantities of 20 per box and 200 per carton.
Datasheet Summary Powered by GS/AI
HC-65 is a surface mount sliding door latch with a noticeable indicator, designed for door thicknesses of 26 to 38 mm. It features an extra slim and compact design, operates by sliding the knob up and down, and is non-handed. The part is constructed from 304 stainless steel and brass with a satin finish, weighs 41 grams, and is packaged in quantities of 20 per box and 200 per carton.