BS-240 is a spring-loaded barrel bolt with a body and plates made of 304 stainless steel in a satin finish, and a bolt and knob made of brass with a nickel finish. It has a length of 240 mm (9-29/64 inches), a height of 18.5 mm, a bolt throw of 71 mm, and weighs 100 g. The part is supplied with mortise and surface strike. The knob springs back into the sleeve to maintain the bolt in either locked or unlocked position.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | BS-240 |
| Product Name | STAINLESS STEEL BARREL BOLT - BS-240 |
| Operation | Slide Bolts |