Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-127A D-S-127A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

The D-S-127A is a butt hinge with a polyacetal bushing, made of 304 stainless steel with a satin finish. It has a height of 127 mm (5 inches), a body width of 35 mm, a hinge pin diameter of 11.5 mm, and a barrel length of 82.0 mm. The hinge includes six knuckles and features screw holes with a diameter of 2 mm. It weighs 231.5 grams and is packed in boxes of 6, with cartons of 120 pieces.

Datasheet Summary
Powered by GS/AI

The D-S-127A is a butt hinge with a polyacetal bushing, made of 304 stainless steel with a satin finish. It has a height of 127 mm (5 inches), a body width of 35 mm, a hinge pin diameter of 11.5 mm, and a barrel length of 82.0 mm. The hinge includes six knuckles and features screw holes with a diameter of 2 mm. It weighs 231.5 grams and is packed in boxes of 6, with cartons of 120 pieces.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-127A - D-S-127A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-127A
D-S-127A
BUTT HINGE (W/BUSHING) - D-S-127A D-S-127A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-127A
Product Name BUTT HINGE (W/BUSHING) - D-S-127A
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
TORQUE HINGE - HG-MF25-WT - HG-MF25-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-L - HG-MA95B-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details