Sugatsune America, Inc. NUT 3/8 - KD-555-28 KD-555-28

Description
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 15 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 28 Width of Item (in) 1.125 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 15 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 28 Width of Item (in) 1.125 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The KD-555-28 is a glide base for sheet metal applications, made of zinc alloy with a clear zinc chromate finish. It has a body diameter of 28 mm (1-3/32"), a height of 9 mm, and is designed for use with a W3/8-16 threaded fastener. The part weighs 15 grams and is rated for a load capacity of 50 kg. It is supplied in boxes of 240 pieces and cartons of 1440 pieces.

Datasheet Summary
Powered by GS/AI

The KD-555-28 is a glide base for sheet metal applications, made of zinc alloy with a clear zinc chromate finish. It has a body diameter of 28 mm (1-3/32"), a height of 9 mm, and is designed for use with a W3/8-16 threaded fastener. The part weighs 15 grams and is rated for a load capacity of 50 kg. It is supplied in boxes of 240 pieces and cartons of 1440 pieces.

Suppliers

Company
Product
Description
Supplier Links
NUT 3/8 - KD-555-28 - KD-555-28 - Sugatsune America, Inc.
Carson, CA, United States
NUT 3/8 - KD-555-28
KD-555-28
NUT 3/8 - KD-555-28 KD-555-28
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 15 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 28 Width of Item (in) 1.125 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Zinc Alloy
  • Finish Clear Zinc Chromate
  • Weight of Item (g) 15
  • Length or Depth of Item when closed (mm) 28
  • Length or Depth of Item when closed (in) 1.125
  • Height of Item (mm) 9
  • Height of Item (in) 0.375
  • Width of Item (mm) 28
  • Width of Item (in) 1.125
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3 mm screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number KD-555-28
Product Name NUT 3/8 - KD-555-28
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE (W/RUBBER PAD) - ADWS50-12-70 - ADWS50-12-70 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
ADJUSTABLE GLIDE - MKR-40 - MKR-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 132.00 lbs (59.86 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 - SDY-MSR-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
STAINLESS STEEL LEG LEVELER - MKRLS-50/16/78 - MKRLS-50/16/78 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details