Sugatsune America, Inc. ADJUSTABLE GLIDE - MKR-40 MKR-40

Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Datasheet
Datasheet Summary
Powered by GS/AI

Adjustable leveling glide with steel body and chrome finish, featuring an elastomer base to prevent skidding and a double structure for height adjustment without lifting the leg. It swivels approximately 10° to accommodate uneven floors and includes a slide base KD-555-28. The part has a thread size of W3/8-16, a diameter of 40 mm, a height of 37.0 mm, and a load capacity of 60 kg (132 lbs), weighing 60 g per unit.

Datasheet Summary
Powered by GS/AI

Adjustable leveling glide with steel body and chrome finish, featuring an elastomer base to prevent skidding and a double structure for height adjustment without lifting the leg. It swivels approximately 10° to accommodate uneven floors and includes a slide base KD-555-28. The part has a thread size of W3/8-16, a diameter of 40 mm, a height of 37.0 mm, and a load capacity of 60 kg (132 lbs), weighing 60 g per unit.

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE GLIDE - MKR-40 - MKR-40 - Sugatsune America, Inc.
Carson, CA, United States
ADJUSTABLE GLIDE - MKR-40
MKR-40
ADJUSTABLE GLIDE - MKR-40 MKR-40
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge

  • Leveling glide with elastomer base prevents skidding
  • Double structure of cover/bolt and base allows easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • Includes slide base KD-555-28(P.667) at no charge
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKR-40
Product Name ADJUSTABLE GLIDE - MKR-40
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 3MM - SAJ30-10N2.5 - SAJ30-10N2.5 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 39.00 lbs (17.69 kg)
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M8 - SAJ30-12-6M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE (PARTS SEPARABLE) - EA-40M10 - EA-40M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3 - SAJ30-10N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 39.00 lbs (17.69 kg)
View Details