Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 SDY-MSR-24-150

Description
Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2140 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875 Height of Item (mm) 206 Height of Item (in) 8.125 Width of Item (mm) 98 Width of Item (in) 3.875 Load Capacity (kg) 2000 Load Capacity (lbs) 4400 Automatic Height Adjustment N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M24 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2140 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875 Height of Item (mm) 206 Height of Item (in) 8.125 Width of Item (mm) 98 Width of Item (in) 3.875 Load Capacity (kg) 2000 Load Capacity (lbs) 4400 Automatic Height Adjustment N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M24 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 - SDY-MSR-24-150 - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150
SDY-MSR-24-150
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 SDY-MSR-24-150
Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2140 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875 Height of Item (mm) 206 Height of Item (in) 8.125 Width of Item (mm) 98 Width of Item (in) 3.875 Load Capacity (kg) 2000 Load Capacity (lbs) 4400 Automatic Height Adjustment N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M24 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Electro Polished
  • Weight of Item (g) 2140
  • Length or Depth of Item when closed (mm) 98
  • Length or Depth of Item when closed (in) 3.875
  • Height of Item (mm) 206
  • Height of Item (in) 8.125
  • Width of Item (mm) 98
  • Width of Item (in) 3.875
  • Load Capacity (kg) 2000
  • Load Capacity (lbs) 4400
  • Automatic Height Adjustment N
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M24 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SDY-MSR-24-150
Product Name HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - TG-40GP-BL - TG-40GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 - MKPLS-50/12/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
LEVELING GLIDE - MKR-N50N3 - MKR-N50N3 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SS GLIDE - MN-50 - MN-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details