Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V JS300-200V

Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Datasheet
Datasheet Summary
Powered by GS/AI

The JS300-200V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket features holes for fasteners and can be welded. It has a load capacity of 2800 kg (6160 lbs) per two casters, a wheel diameter of 200 mm (7-7/8 inches), a width of 50 mm (1-31/32 inches), and an overall height of 215.0 mm (8-15/32 inches). The roller width is 96 mm (3-25/32 inches), and the fork height is 160.0 mm (6-19/64 inches). The unit weighs 13.0 kg.

Datasheet Summary
Powered by GS/AI

The JS300-200V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor environments. The bracket features holes for fasteners and can be welded. It has a load capacity of 2800 kg (6160 lbs) per two casters, a wheel diameter of 200 mm (7-7/8 inches), a width of 50 mm (1-31/32 inches), and an overall height of 215.0 mm (8-15/32 inches). The roller width is 96 mm (3-25/32 inches), and the fork height is 160.0 mm (6-19/64 inches). The unit weighs 13.0 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V
JS300-200V
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V JS300-200V
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded

  • V-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS300-200V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
TWIN WHEEL CASTER (NON-SWIVEL) - GX-W50K - GX-W50K - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem; Twin Wheel
Maximum Load 441 lbs (200 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
DUAL BRAKE SYSTEM CASTER WITH BRAKE (PLATE) - EX-100PS - EX-100PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details