Sugatsune America, Inc. SPRING HINGE - JDA-180-40A JDA-180-40A

Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Datasheet
Datasheet Summary
Powered by GS/AI

Adjustable spring tension double action spring hinge for self-closing applications, passed 500,000 open/close cycle tests. Package is aluminum with anodized finish, dimensions are 133 mm (5-1/4 in) width, 40.0 mm center-to-center distance, and 40 mm door thickness capacity. Weight is 466 g.

Datasheet Summary
Powered by GS/AI

Adjustable spring tension double action spring hinge for self-closing applications, passed 500,000 open/close cycle tests. Package is aluminum with anodized finish, dimensions are 133 mm (5-1/4 in) width, 40.0 mm center-to-center distance, and 40 mm door thickness capacity. Weight is 466 g.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JDA-180-40A - JDA-180-40A - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JDA-180-40A
JDA-180-40A
SPRING HINGE - JDA-180-40A JDA-180-40A
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.

  • Spring loaded for self closing
  • Adjustable spring tension.
  • Successfully passed 500,000 open/close private cycle tests.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JDA-180-40A
Product Name SPRING HINGE - JDA-180-40A
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

GLASS DOOR HINGE W/ CATCH - GH-456C/SN - GH-456C/SN - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
TABLETOP PIANO HINGE - HG-MH800S - HG-MH800S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-B - HG-TQJ100-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details