Sugatsune America, Inc. CONCEALED HINGE - HT-160V2 HT-160V2

Description
For use with sheet metal applications Overlay adjustment from 1-3 mm Ideal for when 2 doors are close together
Description
For use with sheet metal applications Overlay adjustment from 1-3 mm Ideal for when 2 doors are close together
Datasheet
Datasheet Summary
Powered by GS/AI

The HT-160V2 is a concealed hinge designed for sheet metal applications with a 1-3 mm overlay adjustment, ideal for closely spaced doors. It supports door thicknesses up to 30 mm with a 7 mm bore-to-edge distance and a maximum door weight of 20 kg. The hinge body is made of steel, the plate is zinc alloy with a nickel finish, and the spacer is black polyacetal. The range of motion is 95 degrees.

Datasheet Summary
Powered by GS/AI

The HT-160V2 is a concealed hinge designed for sheet metal applications with a 1-3 mm overlay adjustment, ideal for closely spaced doors. It supports door thicknesses up to 30 mm with a 7 mm bore-to-edge distance and a maximum door weight of 20 kg. The hinge body is made of steel, the plate is zinc alloy with a nickel finish, and the spacer is black polyacetal. The range of motion is 95 degrees.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - HT-160V2
HT-160V2
CONCEALED HINGE - HT-160V2 HT-160V2
For use with sheet metal applications Overlay adjustment from 1-3 mm Ideal for when 2 doors are close together

  • For use with sheet metal applications
  • Overlay adjustment from 1-3 mm
  • Ideal for when 2 doors are close together
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HT-160V2
Product Name CONCEALED HINGE - HT-160V2
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

SOFT-CLOSE DAMPENING HINGE - HG-JHWG70 - HG-JHWG70 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 4
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-9T - 360-26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details