Sugatsune America, Inc. 6" Hasp (Screw-On Type) - HP-660S HP-660S

Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 302 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 50.8 Height of Item (in) 2.0625 Width of Item (mm) 152.4 Width of Item (in) 6.0625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.2x19.5, 4.5x19 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 302 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 50.8 Height of Item (in) 2.0625 Width of Item (mm) 152.4 Width of Item (in) 6.0625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.2x19.5, 4.5x19 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Carson, CA, United States
6" Hasp (Screw-On Type) - HP-660S
HP-660S
6" Hasp (Screw-On Type) - HP-660S HP-660S
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 302 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 50.8 Height of Item (in) 2.0625 Width of Item (mm) 152.4 Width of Item (in) 6.0625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.2x19.5, 4.5x19 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Electro Polished
  • Weight of Item (g) 302
  • Length or Depth of Item when closed (mm) 34.9
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 50.8
  • Height of Item (in) 2.0625
  • Width of Item (mm) 152.4
  • Width of Item (in) 6.0625
  • Installation Type Screw-On
  • Locking Eye Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.2x19.5, 4.5x19
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-660S
Product Name 6" Hasp (Screw-On Type) - HP-660S
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

DAMPER CATCH - DC-200-40BL - DC-200-40BL - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PC)
View Details
Non-Magnetic Touch Latch White (Vertical Adjustment) - MLC-100DS-WT - MLC-100DS-WT - Sugatsune America, Inc.
Specs
Materials Plastic; Glass-Reinforced Plastic (PA)
View Details
MAGNETIC MINI TOUCH LATCH - MC-25WT - MC-25WT - Sugatsune America, Inc.
Specs
Materials Plastic; POLYPROPYLENE
View Details