Sugatsune America, Inc. LATCH FOR TLP BAR LATCH - TLP-LB/WHT TLP-LB/WHT

Description
Material Polyamide Finish White Weight of Item (g) 33 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 56 Height of Item (in) 2.25 Width of Item (mm) 51 Width of Item (in) 2.0625 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 19 Min. Door Thickness (in) 0.75 Holding Force (kg) 20 Holding Force (lbs) 44 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3 X 16, 3 X 20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material Polyamide Finish White Weight of Item (g) 33 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 56 Height of Item (in) 2.25 Width of Item (mm) 51 Width of Item (in) 2.0625 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 19 Min. Door Thickness (in) 0.75 Holding Force (kg) 20 Holding Force (lbs) 44 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3 X 16, 3 X 20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
LATCH FOR TLP BAR LATCH - TLP-LB/WHT - TLP-LB/WHT - Sugatsune America, Inc.
Carson, CA, United States
LATCH FOR TLP BAR LATCH - TLP-LB/WHT
TLP-LB/WHT
LATCH FOR TLP BAR LATCH - TLP-LB/WHT TLP-LB/WHT
Material Polyamide Finish White Weight of Item (g) 33 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Height of Item (mm) 56 Height of Item (in) 2.25 Width of Item (mm) 51 Width of Item (in) 2.0625 Max. Door Thickness (mm) 30 Max. Door Thickness (in) 1.1875 Min. Door Thickness (mm) 19 Min. Door Thickness (in) 0.75 Holding Force (kg) 20 Holding Force (lbs) 44 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3 X 16, 3 X 20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Polyamide
  • Finish White
  • Weight of Item (g) 33
  • Length or Depth of Item when closed (mm) 44
  • Length or Depth of Item when closed (in) 1.75
  • Height of Item (mm) 56
  • Height of Item (in) 2.25
  • Width of Item (mm) 51
  • Width of Item (in) 2.0625
  • Max. Door Thickness (mm) 30
  • Max. Door Thickness (in) 1.1875
  • Min. Door Thickness (mm) 19
  • Min. Door Thickness (in) 0.75
  • Holding Force (kg) 20
  • Holding Force (lbs) 44
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3 X 16, 3 X 20
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number TLP-LB/WHT
Product Name LATCH FOR TLP BAR LATCH - TLP-LB/WHT
Materials Plastic; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Touch Latch Black - ML-80/BLK - ML-80/BLK - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
MAGNETIC CATCH - MC-FS5W - MC-FS5W - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
DAMPER CATCH - DC-200-40BL - DC-200-40BL - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PC)
View Details
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4W - MC-FS-4W - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (ABS)
View Details