Sugatsune America, Inc. Stainless Steel Hasp - HP-65 HP-65

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 41.5 Length or Depth of Item when closed (mm) 24.5 Length or Depth of Item when closed (in) 1 Height of Item (mm) 24 Height of Item (in) 1 Width of Item (mm) 65 Width of Item (in) 2.5625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 15.5 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 41.5 Length or Depth of Item when closed (mm) 24.5 Length or Depth of Item when closed (in) 1 Height of Item (mm) 24 Height of Item (in) 1 Width of Item (mm) 65 Width of Item (in) 2.5625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 15.5 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hasp - HP-65 - HP-65 - Sugatsune America, Inc.
Carson, CA, United States
Stainless Steel Hasp - HP-65
HP-65
Stainless Steel Hasp - HP-65 HP-65
Material 304 Stainless Steel Finish Polished Weight of Item (g) 41.5 Length or Depth of Item when closed (mm) 24.5 Length or Depth of Item when closed (in) 1 Height of Item (mm) 24 Height of Item (in) 1 Width of Item (mm) 65 Width of Item (in) 2.5625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 15.5 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 41.5
  • Length or Depth of Item when closed (mm) 24.5
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 24
  • Height of Item (in) 1
  • Width of Item (mm) 65
  • Width of Item (in) 2.5625
  • Installation Type Screw on - Flathead
  • Locking Eye Y
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.5 x 15.5 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-65
Product Name Stainless Steel Hasp - HP-65
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

Slide Latch - SUG-506 - Reid Supply
Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Stainless Steel
View Details
Ultra Thin Magnetic Catch - MC-158 - MC-158 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Steel; Steel
View Details
Long Stroke Magnetic Touch Latch Brown - ML-120/BRN - ML-120/BRN - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (ABS)
View Details