316 stainless steel catch for high corrosion resistance
Tension force is not adjustable
Sugatsune America, Inc.
Done
Email Supplier
Description
316 stainless steel catch for high corrosion resistance
Tension force is not adjustable
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BCTS-70 is a stainless steel tension catch with a 316 stainless steel body and strike, and a 304 stainless steel spring; tension force is not adjustable. It measures 70 mm in length (2-3/4 inches), weighs 83 g, and has a push-in force of 5.7 kg (12.5 lbs) and a pulling force of 3.9 kg (8.5 lbs). The catch is polished finished and sold in boxes of 25 pieces or cartons of 250 pieces.
Datasheet Summary Powered by GS/AI
BCTS-70 is a stainless steel tension catch with a 316 stainless steel body and strike, and a 304 stainless steel spring; tension force is not adjustable. It measures 70 mm in length (2-3/4 inches), weighs 83 g, and has a push-in force of 5.7 kg (12.5 lbs) and a pulling force of 3.9 kg (8.5 lbs). The catch is polished finished and sold in boxes of 25 pieces or cartons of 250 pieces.