Sugatsune America, Inc. 4-1/2" Hasp (Screw-On Type) - HP-645S HP-645S

Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 184 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 114.3 Width of Item (in) 4.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 5x20, 4x20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 184 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 114.3 Width of Item (in) 4.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 5x20, 4x20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

HP-645S is a screw-on stainless steel hasp designed for securing doors or lids, featuring a 4-1/2 inch (114.3 mm) width and a 1-1/4 inch (31.6 mm) height when closed. The hinge leaves and base are constructed from 316 stainless steel with an electro-polished finish, and the hinge pin is 304 stainless steel. The unit weighs 184 grams and includes rivets and a spring for assembly. Dimensions include a latch length of 3-5/16 inches (84 mm) and overall dimensions matching the HP series screw-on hasp design.

Datasheet Summary
Powered by GS/AI

HP-645S is a screw-on stainless steel hasp designed for securing doors or lids, featuring a 4-1/2 inch (114.3 mm) width and a 1-1/4 inch (31.6 mm) height when closed. The hinge leaves and base are constructed from 316 stainless steel with an electro-polished finish, and the hinge pin is 304 stainless steel. The unit weighs 184 grams and includes rivets and a spring for assembly. Dimensions include a latch length of 3-5/16 inches (84 mm) and overall dimensions matching the HP series screw-on hasp design.

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Carson, CA, United States
4-1/2" Hasp (Screw-On Type) - HP-645S
HP-645S
4-1/2" Hasp (Screw-On Type) - HP-645S HP-645S
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 184 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 114.3 Width of Item (in) 4.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 5x20, 4x20 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Electro Polished
  • Weight of Item (g) 184
  • Length or Depth of Item when closed (mm) 34.9
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 38.1
  • Height of Item (in) 1.5625
  • Width of Item (mm) 114.3
  • Width of Item (in) 4.5625
  • Installation Type Screw-On
  • Locking Eye Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 5x20, 4x20
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-645S
Product Name 4-1/2" Hasp (Screw-On Type) - HP-645S
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

PANEL LATCH - LC-PL32-L-BL - LC-PL32-L-BL - Sugatsune America, Inc.
Specs
Materials N
View Details
Stainless Steel Hasp - HP-75 - HP-75 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
Ultra Thin Sealed Magnetic Catch (White) - MC-JM38WT - MC-JM38WT - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Polypropylene, Neodymium
View Details
SEALED MAGNETIC CATCH - MC-JM50WT - MC-JM50WT - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (POM)
View Details