Sugatsune America, Inc. 3-1/2" Hasp (Screw-On Type) - HP-635S HP-635S

Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4x18.5, 3.5 x19.5 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4x18.5, 3.5 x19.5 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HP-635S is a screw-on hasp made of 316 stainless steel with an electro-polished finish, measuring 3-1/2 inches (89 mm) in length, 1-1/8 inches (28 mm) in height, and 1-7/16 inches (36.1 mm) in width when closed, and weighing 130 grams.

Datasheet Summary
Powered by GS/AI

The HP-635S is a screw-on hasp made of 316 stainless steel with an electro-polished finish, measuring 3-1/2 inches (89 mm) in length, 1-1/8 inches (28 mm) in height, and 1-7/16 inches (36.1 mm) in width when closed, and weighing 130 grams.

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Carson, CA, United States
3-1/2" Hasp (Screw-On Type) - HP-635S
HP-635S
3-1/2" Hasp (Screw-On Type) - HP-635S HP-635S
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 38.1 Height of Item (in) 1.5625 Width of Item (mm) 88.9 Width of Item (in) 3.5625 Installation Type Screw-On Locking Eye Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4x18.5, 3.5 x19.5 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Electro Polished
  • Weight of Item (g) 130
  • Length or Depth of Item when closed (mm) 34.9
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 38.1
  • Height of Item (in) 1.5625
  • Width of Item (mm) 88.9
  • Width of Item (in) 3.5625
  • Installation Type Screw-On
  • Locking Eye Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 4x18.5, 3.5 x19.5
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-635S
Product Name 3-1/2" Hasp (Screw-On Type) - HP-635S
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

SLIDE BOLT - FL4-55L - FL4-55L - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
MAGNETIC CATCH (RUBBER ROLL TYPE) - KMS-5-1000 - KMS-5-1000 - Sugatsune America, Inc.
Specs
Materials Ferrite, Cpe
View Details
MAGNETIC CATCH (AND OPTIONAL SNAP-IN HOLDER) - NB01 - NB01 - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details
SS BAR LATCH - SSL-100 - SSL-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 304 Stainless Steel
View Details