Sugatsune America, Inc. Stainless Steel Hasp - HP-40 HP-40

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 21.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 40 Width of Item (in) 1.625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 21.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 40 Width of Item (in) 1.625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HP-40 is a stainless steel hasp designed for mounting with screw fasteners, formed from 304 stainless steel with a polished finish. It measures 40 mm in length, 22 mm in depth, and 22 mm in height. The unit weighs 21.5 grams and is supplied with self-tapping fasteners sized 2.5 x 12 mm. It is compliant with NSF and RoHS 3 standards.

Datasheet Summary
Powered by GS/AI

The HP-40 is a stainless steel hasp designed for mounting with screw fasteners, formed from 304 stainless steel with a polished finish. It measures 40 mm in length, 22 mm in depth, and 22 mm in height. The unit weighs 21.5 grams and is supplied with self-tapping fasteners sized 2.5 x 12 mm. It is compliant with NSF and RoHS 3 standards.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hasp - HP-40 - HP-40 - Sugatsune America, Inc.
Carson, CA, United States
Stainless Steel Hasp - HP-40
HP-40
Stainless Steel Hasp - HP-40 HP-40
Material 304 Stainless Steel Finish Polished Weight of Item (g) 21.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 40 Width of Item (in) 1.625 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 21.5
  • Length or Depth of Item when closed (mm) 22
  • Length or Depth of Item when closed (in) 0.875
  • Height of Item (mm) 22
  • Height of Item (in) 0.875
  • Width of Item (mm) 40
  • Width of Item (in) 1.625
  • Installation Type Screw on - Flathead
  • Locking Eye Y
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.5 x 12 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-40
Product Name Stainless Steel Hasp - HP-40
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

MAGNETIC CATCH (AND OPTIONAL SNAP-IN HOLDER) - NB01H - NB01H - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details
DRAW LATCH - P-1040/SS - P-1040/SS - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details
Tension Catch - BCT-70 - BCT-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Materials Zinc; Zinc Alloy
View Details
MAGNETIC CATCH WHITE - MC-IS4WP - MC-IS4WP - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details