Sugatsune America, Inc. RECESSED PULL - HH-JW110-BL HH-JW110-BL

Description
Snap-in type recessed pull for sheet metal thickness 0.5 ~ 3.2 mm
Description
Snap-in type recessed pull for sheet metal thickness 0.5 ~ 3.2 mm
Datasheet
Datasheet Summary
Powered by GS/AI

Snap-in type recessed pull for sheet metal thicknesses of 0.5 to 3.2 mm, with a width of 110 mm, a depth of 82 mm, a height of 50 mm, a panel cutout diameter of 11.5 mm, and a thumbhole diameter of 12 mm. Constructed of ABS and polycarbonate with a black finish. Dimensions for panel thicknesses of 0.8 mm, 1.0 to 1.2 mm, 1.5 to 2.0 mm, and 2.3 mm are 88 mm, 40.7 mm, 41 mm, 41.4 mm, and 42.8 mm respectively. Box quantity is 36 pcs per box, carton quantity is 110 pcs per carton.

Datasheet Summary
Powered by GS/AI

Snap-in type recessed pull for sheet metal thicknesses of 0.5 to 3.2 mm, with a width of 110 mm, a depth of 82 mm, a height of 50 mm, a panel cutout diameter of 11.5 mm, and a thumbhole diameter of 12 mm. Constructed of ABS and polycarbonate with a black finish. Dimensions for panel thicknesses of 0.8 mm, 1.0 to 1.2 mm, 1.5 to 2.0 mm, and 2.3 mm are 88 mm, 40.7 mm, 41 mm, 41.4 mm, and 42.8 mm respectively. Box quantity is 36 pcs per box, carton quantity is 110 pcs per carton.

Suppliers

Company
Product
Description
Supplier Links
RECESSED PULL - HH-JW110-BL - HH-JW110-BL - Sugatsune America, Inc.
Carson, CA, United States
RECESSED PULL - HH-JW110-BL
HH-JW110-BL
RECESSED PULL - HH-JW110-BL HH-JW110-BL
Snap-in type recessed pull for sheet metal thickness 0.5 ~ 3.2 mm

  • Snap-in type recessed pull for sheet metal thickness 0.5 ~ 3.2 mm
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-JW110-BL
Product Name RECESSED PULL - HH-JW110-BL
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

CFRP LARGE HANDLE - MDH-PC800 - MDH-PC800 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 30.91 inches (785 mm)
View Details
STAINLESS EDGE PULL SATIN - SN-50/S - SN-50/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
SHEET METAL BRACKET FOR HH-DN-50WB - HH-DN-50BKT - HH-DN-50BKT - Sugatsune America, Inc.
Specs
Colors / Finishes Available White Bronze
Handle Material Metal
Material Description Zinc Alloy
View Details
Metal One-Piece Pull Handles - SUG-45 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details