Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SND-50/M is a stainless steel edge pull with a mirror finish, designed for use in cabinetry. It measures 50 mm in length and 30 mm in center-to-center hole spacing, with a thickness of 17 mm. The part weighs 67 grams and is packaged in boxes of 10, with 200 pieces per carton. It is constructed entirely of 304 stainless steel and is certified as an NSF Component.
Datasheet Summary Powered by GS/AI
SND-50/M is a stainless steel edge pull with a mirror finish, designed for use in cabinetry. It measures 50 mm in length and 30 mm in center-to-center hole spacing, with a thickness of 17 mm. The part weighs 67 grams and is packaged in boxes of 10, with 200 pieces per carton. It is constructed entirely of 304 stainless steel and is certified as an NSF Component.