Material Plastic
Finish Ivory
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 19.5
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 38
Height of Item (in) 1.5
Width of Item (mm) 70
Width of Item (in) 2.8125
Handle Depth (mm) 19.5
Handle Depth (in) 0.75
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic
Finish Ivory
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 19.5
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 38
Height of Item (in) 1.5
Width of Item (mm) 70
Width of Item (in) 2.8125
Handle Depth (mm) 19.5
Handle Depth (in) 0.75
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HH-JS70-IV is a recessed pull handle made of ABS and polycarbonate with an ivory finish, designed for screw-mount installation. It measures 70 mm in width, 43 mm in depth, and 38 mm in height, with a cutout size of 10.5 mm for the mounting screw and a back inset of 19 mm. The handle is intended for use with sheet metal panels and includes a washer and spacer for M4 screws.
Datasheet Summary Powered by GS/AI
HH-JS70-IV is a recessed pull handle made of ABS and polycarbonate with an ivory finish, designed for screw-mount installation. It measures 70 mm in width, 43 mm in depth, and 38 mm in height, with a cutout size of 10.5 mm for the mounting screw and a back inset of 19 mm. The handle is intended for use with sheet metal panels and includes a washer and spacer for M4 screws.
Material Plastic
Finish Ivory
Weight of Item (g) 20
Length or Depth of Item when closed (mm) 19.5
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 38
Height of Item (in) 1.5
Width of Item (mm) 70
Width of Item (in) 2.8125
Handle Depth (mm) 19.5
Handle Depth (in) 0.75
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N