Sugatsune America, Inc. RECESSED PULL - HH-JS110-BL HH-JS110-BL

Description
Material Plastic Finish Black Weight of Item (g) 38 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 110 Width of Item (in) 4.375 Handle Depth (mm) 22 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic Finish Black Weight of Item (g) 38 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 110 Width of Item (in) 4.375 Handle Depth (mm) 22 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

HH-JS110-BL is a recessed pull handle with screw mount, constructed from ABS and polycarbonate with a black finish. It has a width of 110 mm, a height of 50 mm, and a depth of 26 mm. The handle requires a sheet metal cutout of 110 mm by 109 mm, with screw hole spacing of 96 mm and a screw diameter of 4.5 mm for M4 fasteners. The handle is designed for installation on sheet metal panels and includes hardware for secure mounting.

Datasheet Summary
Powered by GS/AI

HH-JS110-BL is a recessed pull handle with screw mount, constructed from ABS and polycarbonate with a black finish. It has a width of 110 mm, a height of 50 mm, and a depth of 26 mm. The handle requires a sheet metal cutout of 110 mm by 109 mm, with screw hole spacing of 96 mm and a screw diameter of 4.5 mm for M4 fasteners. The handle is designed for installation on sheet metal panels and includes hardware for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
RECESSED PULL - HH-JS110-BL - HH-JS110-BL - Sugatsune America, Inc.
Carson, CA, United States
RECESSED PULL - HH-JS110-BL
HH-JS110-BL
RECESSED PULL - HH-JS110-BL HH-JS110-BL
Material Plastic Finish Black Weight of Item (g) 38 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 110 Width of Item (in) 4.375 Handle Depth (mm) 22 Handle Depth (in) 0.875 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic
  • Finish Black
  • Weight of Item (g) 38
  • Length or Depth of Item when closed (mm) 22
  • Length or Depth of Item when closed (in) 0.875
  • Height of Item (mm) 50
  • Height of Item (in) 2
  • Width of Item (mm) 110
  • Width of Item (in) 4.375
  • Handle Depth (mm) 22
  • Handle Depth (in) 0.875
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Size M4 x 10
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-JS110-BL
Product Name RECESSED PULL - HH-JS110-BL
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-45 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
WIRE PULL - H-42-C-2 - H-42-C-2 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
CLEAR HANDLE, POLYVINYL CHLORIDE - MH-P170 - MH-P170 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Reinforced Nylon
View Details
BAR HANDLE INT - DSI-3310-20-20I - DSI-3310-20-20I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details