304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Sugatsune America, Inc.
Done
Email Supplier
Description
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7017 is a 304 stainless steel bar pull handle with a 288 mm length, 224 mm center-to-center mounting distance, and a weight of 192 g. It is part of the 70 series, which features an oval bar pull design with M4x25 mounting hardware and a satin finish. The handle is designed for cabinetry applications.
Datasheet Summary Powered by GS/AI
The 7017 is a 304 stainless steel bar pull handle with a 288 mm length, 224 mm center-to-center mounting distance, and a weight of 192 g. It is part of the 70 series, which features an oval bar pull design with M4x25 mounting hardware and a satin finish. The handle is designed for cabinetry applications.