Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-Y-190 EC-Y-190

Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 185 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 188 Width of Item (in) 7.4375 CC Length (mm) 170 CC Length (in) 6.6875 Handle Depth (mm) 42 Handle Depth (in) 1.625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 185 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 188 Width of Item (in) 7.4375 CC Length (mm) 170 CC Length (in) 6.6875 Handle Depth (mm) 42 Handle Depth (in) 1.625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-Y-190 - EC-Y-190 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-Y-190
EC-Y-190
STAINLESS STEEL HANDLE - EC-Y-190 EC-Y-190
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 185 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height of Item (mm) 20 Height of Item (in) 0.8125 Width of Item (mm) 188 Width of Item (in) 7.4375 CC Length (mm) 170 CC Length (in) 6.6875 Handle Depth (mm) 42 Handle Depth (in) 1.625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 303 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 185
  • Length or Depth of Item when closed (mm) 42
  • Length or Depth of Item when closed (in) 1.6875
  • Height of Item (mm) 20
  • Height of Item (in) 0.8125
  • Width of Item (mm) 188
  • Width of Item (in) 7.4375
  • CC Length (mm) 170
  • CC Length (in) 6.6875
  • Handle Depth (mm) 42
  • Handle Depth (in) 1.625
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 4 x 20 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-Y-190
Product Name STAINLESS STEEL HANDLE - EC-Y-190
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL FLUSH PULL - ES-611/WO - ES-611/WO - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-106 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-65 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
WIRE PULL - H-42-B-6 - H-42-B-6 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details