Sugatsune America, Inc. One-Way Torque Hinge - HG-TQS15-A HG-TQS15-A

Description
Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Datasheet
Description
Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Way Torque Hinge - HG-TQS15-A - HG-TQS15-A - Sugatsune America, Inc.
Carson, CA, United States
One-Way Torque Hinge - HG-TQS15-A
HG-TQS15-A
One-Way Torque Hinge - HG-TQS15-A HG-TQS15-A
Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.

  • Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction.
  • Surface mounted: can be used horizontally or vertically.
  • Install a catch or latch as well to keep lids or doors from sagging open.
  • Durability: successfully passed 20,000 open/close private cycles.
  • Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TQS15-A
Product Name One-Way Torque Hinge - HG-TQS15-A
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
CONCEALED HINGE (SNAP-ON) - HT-160THV2 - HT-160THV2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Hole Type Round
View Details
BUTT HINGE - LSB-75 - LSB-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details