Sugatsune America, Inc. TORQUE HINGE - HG-TB7R HG-TB7R

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TB7R - HG-TB7R - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TB7R
HG-TB7R
TORQUE HINGE - HG-TB7R HG-TB7R
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 360°.
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TB7R
Product Name TORQUE HINGE - HG-TB7R
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BLACK GLASS DOOR HINGE - GH-34/8/BL-P - GH-34/8/BL-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE - HG-S20-MN - HG-S20-MN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.25 inch (57.15 mm)
Hole Type Round
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details