Sugatsune America, Inc. OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85 360-26-19T85

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-26-19T85 is a concealed hinge for cabinets with an 85° opening angle and free-swinging operation. It is designed for door thicknesses up to 20 mm (13/16") and supports a load capacity of 6 kg (13.2 lbs) per two hinges or 10 kg (22 lbs) per three hinges. The hinge features a clip-on design for easy installation and allows three-way adjustment with the door installed. A mounting plate is required and sold separately. The hinge has passed a 200,000-cycle test. Face frame installation requires the FFCB-HG-1 bracket, sold separately. The hinge has a nickel finish and is compatible with a 19 mm overlay.

Datasheet Summary
Powered by GS/AI

The 360-26-19T85 is a concealed hinge for cabinets with an 85° opening angle and free-swinging operation. It is designed for door thicknesses up to 20 mm (13/16") and supports a load capacity of 6 kg (13.2 lbs) per two hinges or 10 kg (22 lbs) per three hinges. The hinge features a clip-on design for easy installation and allows three-way adjustment with the door installed. A mounting plate is required and sold separately. The hinge has passed a 200,000-cycle test. Face frame installation requires the FFCB-HG-1 bracket, sold separately. The hinge has a nickel finish and is compatible with a 19 mm overlay.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85 - 360-26-19T85 - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85
360-26-19T85
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85 360-26-19T85
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-26-19T85
Product Name OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-R - HG-MA95B-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
LIFT ASSIST DAMPER HINGE WHITE (UNDER MOUNT) - HG-JHS9-U-WT - HG-JHS9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-9T - 360-C26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details