Sugatsune America, Inc. One-Way Torque Hinge - HG-TQS15-B HG-TQS15-B

Description
Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Description
Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

HG-TQS15-B is a one-way torque hinge with torque (free stop) in the closing direction, designed for frictionless operation in the opening direction. It is surface-mountable for horizontal or vertical use and includes a polyacetal fixing tube and stainless steel components. The hinge weighs 89 g and has been tested for 20,000 open/close cycles. Dimensions include a 15 mm barrel diameter and overall size of 46 mm in length, suitable for installation on aluminum frames up to 30 mm in diameter. A latch or catch is required to prevent unintended opening.

Datasheet Summary
Powered by GS/AI

HG-TQS15-B is a one-way torque hinge with torque (free stop) in the closing direction, designed for frictionless operation in the opening direction. It is surface-mountable for horizontal or vertical use and includes a polyacetal fixing tube and stainless steel components. The hinge weighs 89 g and has been tested for 20,000 open/close cycles. Dimensions include a 15 mm barrel diameter and overall size of 46 mm in length, suitable for installation on aluminum frames up to 30 mm in diameter. A latch or catch is required to prevent unintended opening.

Suppliers

Company
Product
Description
Supplier Links
One-Way Torque Hinge - HG-TQS15-B - HG-TQS15-B - Sugatsune America, Inc.
Carson, CA, United States
One-Way Torque Hinge - HG-TQS15-B
HG-TQS15-B
One-Way Torque Hinge - HG-TQS15-B HG-TQS15-B
Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction. Surface mounted: can be used horizontally or vertically. Install a catch or latch as well to keep lids or doors from sagging open. Durability: successfully passed 20,000 open/close private cycles. Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.

  • Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction.
  • Surface mounted: can be used horizontally or vertically.
  • Install a catch or latch as well to keep lids or doors from sagging open.
  • Durability: successfully passed 20,000 open/close private cycles.
  • Ideal for medical or analytical equipment, automation devices, maintenance on various manufacturing equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TQS15-B
Product Name One-Way Torque Hinge - HG-TQS15-B
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-TS07 - HG-TS07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 - HG-CVT100-20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH800S - HG-MH800S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details