4040/SS -- BUTT HINGE - 4040/SS
Sugatsune America, Inc.
BUTT HINGE - 4040/SS
4040/SS
Description
4" stainless steel butt hinge
Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
Description
4" stainless steel butt hinge
Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
Email Supplier
Datasheet
Suppliers
4" stainless steel butt hinge
Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
- 4" stainless steel butt hinge
- Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
4040/SS |
|
Product Name
|
BUTT HINGE - 4040/SS |
|
Hinge Type
|
Butt
|
|
Length
|
0.6250 inch (15.87 mm)
|
|
Hole Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Constant Torque Friction Hinge
Length
1.5 inch (38.1 mm)
Hole Type
Round
View Details
Length
0.6875 inch (17.46 mm)
Leaf Material
Zinc Alloy
Material Finish
Gold PLATING
View Details
Length
1.94 inch (49.21 mm)
Hole Type
Round
Number of Holes
4
View Details
Length
1.88 inch (47.62 mm)
Hole Type
Round
Number of Holes
4
View Details