Sugatsune America, Inc. OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T 360-U26-14T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-U26-14T is a concealed hinge with self-opening function and 14 mm overlay, designed for cabinet doors. It features a clip-on design for easy installation and three-way adjustment capability-depth: +1.5, -2.5 mm, vertical: ±2.5 mm, overlay: +0, -4 mm. The hinge supports door thicknesses up to 20 mm and door widths up to 600 mm. It has been tested for 200,000 cycles and requires a separate mounting plate. A face frame cabinet bracket (FFCB-HG-1) is needed for installation on face frame cabinets. The hinge opens to 105°.

Datasheet Summary
Powered by GS/AI

The 360-U26-14T is a concealed hinge with self-opening function and 14 mm overlay, designed for cabinet doors. It features a clip-on design for easy installation and three-way adjustment capability-depth: +1.5, -2.5 mm, vertical: ±2.5 mm, overlay: +0, -4 mm. The hinge supports door thicknesses up to 20 mm and door widths up to 600 mm. It has been tested for 200,000 cycles and requires a separate mounting plate. A face frame cabinet bracket (FFCB-HG-1) is needed for installation on face frame cabinets. The hinge opens to 105°.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T - 360-U26-14T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T
360-U26-14T
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T 360-U26-14T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-U26-14T
Product Name OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16R - HG-KNT16R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-25 - HG-PA201-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-16T - H360-D26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details