Sugatsune America, Inc. QUICK RELEASE HINGE - HG-OTB45L HG-OTB45L

Description
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Description
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-OTB45L is a left-handed, weld-on quick release hinge without screw holes, designed for easy installation and removal of doors. It features a 304 stainless steel plate with a satin finish and a 303 stainless steel hinge pin. The part weighs 40 grams and is packaged in boxes of 30 pieces, with cartons containing 300 pieces.

Datasheet Summary
Powered by GS/AI

The HG-OTB45L is a left-handed, weld-on quick release hinge without screw holes, designed for easy installation and removal of doors. It features a 304 stainless steel plate with a satin finish and a 303 stainless steel hinge pin. The part weighs 40 grams and is packaged in boxes of 30 pieces, with cartons containing 300 pieces.

Suppliers

Company
Product
Description
Supplier Links
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Carson, CA, United States
QUICK RELEASE HINGE - HG-OTB45L
HG-OTB45L
QUICK RELEASE HINGE - HG-OTB45L HG-OTB45L
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)

  • Easy and quick to install/remove doors
  • With or without holes available
  • Left handed and Right handed models available
  • Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-OTB45L
Product Name QUICK RELEASE HINGE - HG-OTB45L
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST DAMPER HINGE BLACK (UNDER MOUNT) - HG-JHS9-U-BL - HG-JHS9-U-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
ADJUSTABLE TORQUE HINGE - HG-TASJ40R - HG-TASJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details