Sugatsune America, Inc. Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR HG-JV65-U-LGR

Description
Close Small Doors Precisely with a Concealed Soft Close Hinge Automatically and gently close doors without fuss or ambiguity! From our LAMP® brand line, the Lapcon Series Concealed Soft Close Hinge (Product No. HG-JV65-U-LGR) is an ideal, high-precision soft-close / self-close hinge for small doors. It presents the aesthetics of a clean, concealed design with the ergonomics and utility of a durable, high-performance steel control hinge. This hinge is quiet in operation, with smooth, continuous motion. It is ideal for applications that require high-precision door performance, such as on tamper-proof cabinets in the healthcare and pharmaceutical industries—wh ere human personnel or machinery need to be able to work unimpeded with the assurance that the door is firmly shut. See Product Catalog Lapcon HG-JV65-U-LGR Hinge Specifications These concealed soft close hinges are light gray to aid with their concealment. They are: Intended to be used in pairs or triplets only. Fully concealed from view when the door is closed. Sold in boxes of 1 or cartons of 6. RoHS compliant for hazardous substance applications. Able to be installed on aluminum frames, such as with machine equipment. Certified passed 5, open / close operations in a private cycle test. Operating Range & Performance These soft close hinges swing freely from 95° to 35°. We recommend installing an optional stop (not included) at 95° to prevent the door from overextending. The damped self-close function kicks in once the door reaches 35° from the closed position, making it easy to ensure secure and complete door closure with minimal effort and precision required by the operator. The hinge design features a self-latching function to firmly hold doors closed and prevent gaps, so that machines and personnel may operate without interruption. The self-closing speed of the hinge can be easily adjusted by using a size 2.5 hex key. Compatible Door Dimensions These concealed soft close hinges support doors up to: 7 mm (27–9/16") in width 24 mm (94–1/2") in height 1. – 7. kg (2.2 – 15.4 lbs.) in weight when used in pairs 7. – 12. kg (15.4 – 26.4 lbs.) in weight when used in triplets Additional Maintenance & Operation Notes Do not use in high-vibration environments. Maintain operating temperature between ° – 4° C (32° – 14° F). Do not lubricate hinges. Use indoors only.
Description
Close Small Doors Precisely with a Concealed Soft Close Hinge Automatically and gently close doors without fuss or ambiguity! From our LAMP® brand line, the Lapcon Series Concealed Soft Close Hinge (Product No. HG-JV65-U-LGR) is an ideal, high-precision soft-close / self-close hinge for small doors. It presents the aesthetics of a clean, concealed design with the ergonomics and utility of a durable, high-performance steel control hinge. This hinge is quiet in operation, with smooth, continuous motion. It is ideal for applications that require high-precision door performance, such as on tamper-proof cabinets in the healthcare and pharmaceutical industries—wh ere human personnel or machinery need to be able to work unimpeded with the assurance that the door is firmly shut. See Product Catalog Lapcon HG-JV65-U-LGR Hinge Specifications These concealed soft close hinges are light gray to aid with their concealment. They are: Intended to be used in pairs or triplets only. Fully concealed from view when the door is closed. Sold in boxes of 1 or cartons of 6. RoHS compliant for hazardous substance applications. Able to be installed on aluminum frames, such as with machine equipment. Certified passed 5, open / close operations in a private cycle test. Operating Range & Performance These soft close hinges swing freely from 95° to 35°. We recommend installing an optional stop (not included) at 95° to prevent the door from overextending. The damped self-close function kicks in once the door reaches 35° from the closed position, making it easy to ensure secure and complete door closure with minimal effort and precision required by the operator. The hinge design features a self-latching function to firmly hold doors closed and prevent gaps, so that machines and personnel may operate without interruption. The self-closing speed of the hinge can be easily adjusted by using a size 2.5 hex key. Compatible Door Dimensions These concealed soft close hinges support doors up to: 7 mm (27–9/16") in width 24 mm (94–1/2") in height 1. – 7. kg (2.2 – 15.4 lbs.) in weight when used in pairs 7. – 12. kg (15.4 – 26.4 lbs.) in weight when used in triplets Additional Maintenance & Operation Notes Do not use in high-vibration environments. Maintain operating temperature between ° – 4° C (32° – 14° F). Do not lubricate hinges. Use indoors only.
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-JV65-U-LGR is a concealed soft-close hinge designed for interior use, automatically and slowly closing doors from 35° to prevent gaps and ensure secure closure. It features an adjustable closing speed via a 2.5 mm hex key and is intended for use in pairs or triplets with doors up to 700 mm wide and 2400 mm high, supporting weights of 2.2 to 15.4 lb for two hinges and 15.4 to 26.4 lb for three. The hinge is made with a polyamide body, polyacetal cover, and 304 stainless steel press arm, finished in light grey. It operates between 32°F and 104°F (0°C to 40°C), is not to be lubricated, and has passed a 50,000-cycle open/close test. A door stopper limits opening to 95°, and the hinge is internally mounted for tamper-proof applications.

Datasheet Summary
Powered by GS/AI

The HG-JV65-U-LGR is a concealed soft-close hinge designed for interior use, automatically and slowly closing doors from 35° to prevent gaps and ensure secure closure. It features an adjustable closing speed via a 2.5 mm hex key and is intended for use in pairs or triplets with doors up to 700 mm wide and 2400 mm high, supporting weights of 2.2 to 15.4 lb for two hinges and 15.4 to 26.4 lb for three. The hinge is made with a polyamide body, polyacetal cover, and 304 stainless steel press arm, finished in light grey. It operates between 32°F and 104°F (0°C to 40°C), is not to be lubricated, and has passed a 50,000-cycle open/close test. A door stopper limits opening to 95°, and the hinge is internally mounted for tamper-proof applications.

Suppliers

Company
Product
Description
Supplier Links
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Carson, CA, United States
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR
HG-JV65-U-LGR
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR HG-JV65-U-LGR
Close Small Doors Precisely with a Concealed Soft Close Hinge Automatically and gently close doors without fuss or ambiguity! From our LAMP® brand line, the Lapcon Series Concealed Soft Close Hinge (Product No. HG-JV65-U-LGR) is an ideal, high-precision soft-close / self-close hinge for small doors. It presents the aesthetics of a clean, concealed design with the ergonomics and utility of a durable, high-performance steel control hinge. This hinge is quiet in operation, with smooth, continuous motion. It is ideal for applications that require high-precision door performance, such as on tamper-proof cabinets in the healthcare and pharmaceutical industries—wh ere human personnel or machinery need to be able to work unimpeded with the assurance that the door is firmly shut. See Product Catalog Lapcon HG-JV65-U-LGR Hinge Specifications These concealed soft close hinges are light gray to aid with their concealment. They are: Intended to be used in pairs or triplets only. Fully concealed from view when the door is closed. Sold in boxes of 1 or cartons of 6. RoHS compliant for hazardous substance applications. Able to be installed on aluminum frames, such as with machine equipment. Certified passed 5, open / close operations in a private cycle test. Operating Range & Performance These soft close hinges swing freely from 95° to 35°. We recommend installing an optional stop (not included) at 95° to prevent the door from overextending. The damped self-close function kicks in once the door reaches 35° from the closed position, making it easy to ensure secure and complete door closure with minimal effort and precision required by the operator. The hinge design features a self-latching function to firmly hold doors closed and prevent gaps, so that machines and personnel may operate without interruption. The self-closing speed of the hinge can be easily adjusted by using a size 2.5 hex key. Compatible Door Dimensions These concealed soft close hinges support doors up to: 7 mm (27–9/16") in width 24 mm (94–1/2") in height 1. – 7. kg (2.2 – 15.4 lbs.) in weight when used in pairs 7. – 12. kg (15.4 – 26.4 lbs.) in weight when used in triplets Additional Maintenance & Operation Notes Do not use in high-vibration environments. Maintain operating temperature between ° – 4° C (32° – 14° F). Do not lubricate hinges. Use indoors only.

    Close Small Doors Precisely with a Concealed Soft Close Hinge Automatically and gently close doors without fuss or ambiguity! From our LAMP® brand line, the Lapcon Series Concealed Soft Close Hinge (Product No. HG-JV65-U-LGR) is an ideal, high-precision soft-close / self-close hinge for small doors. It presents the aesthetics of a clean, concealed design with the ergonomics and utility of a durable, high-performance steel control hinge. This hinge is quiet in operation, with smooth, continuous motion. It is ideal for applications that require high-precision door performance, such as on tamper-proof cabinets in the healthcare and pharmaceutical industries—where human personnel or machinery need to be able to work unimpeded with the assurance that the door is firmly shut. See Product Catalog
    Lapcon HG-JV65-U-LGR Hinge Specifications These concealed soft close hinges are light gray to aid with their concealment. They are:
    • Intended to be used in pairs or triplets only.
    • Fully concealed from view when the door is closed.
    • Sold in boxes of 1 or cartons of 6.
    • RoHS compliant for hazardous substance applications.
    • Able to be installed on aluminum frames, such as with machine equipment.
    • Certified passed 5, open / close operations in a private cycle test.
    Operating Range & Performance
    • These soft close hinges swing freely from 95° to 35°. We recommend installing an optional stop (not included) at 95° to prevent the door from overextending.
    • The damped self-close function kicks in once the door reaches 35° from the closed position, making it easy to ensure secure and complete door closure with minimal effort and precision required by the operator.
    • The hinge design features a self-latching function to firmly hold doors closed and prevent gaps, so that machines and personnel may operate without interruption.
    • The self-closing speed of the hinge can be easily adjusted by using a size 2.5 hex key.
    Compatible Door Dimensions These concealed soft close hinges support doors up to:
    • 7 mm (27–9/16") in width
    • 24 mm (94–1/2") in height
    • 1. – 7. kg (2.2 – 15.4 lbs.) in weight when used in pairs
    • 7. – 12. kg (15.4 – 26.4 lbs.) in weight when used in triplets
    Additional Maintenance & Operation Notes
    • Do not use in high-vibration environments.
    • Maintain operating temperature between ° – 4° C (32° – 14° F).
    • Do not lubricate hinges.
    • Use indoors only.

Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JV65-U-LGR
Product Name Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T - 360-U26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25R - HG-TAS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH1100BR - HG-MH1100BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details