Sugatsune America, Inc. BUTT HINGE - LSB-65 LSB-65

Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - LSB-65 - LSB-65 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - LSB-65
LSB-65
BUTT HINGE - LSB-65 LSB-65
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk

  • Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSB-65
Product Name BUTT HINGE - LSB-65
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SUS LID SUPPORT HINGE W/CATCH - HG-YC105 - HG-YC105 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4040 - AS-HG-AL-NL4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details