Sugatsune America, Inc. BUTT HINGE (WITH BUSHINGS) - HG-CV100 HG-CV100

Description
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)
Description
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-CV100 is a cleanroom butt hinge with polyacetal bushings designed to eliminate metal-to-metal contact and minimize particle generation. It is constructed from anodized aluminum alloy body with a 303 stainless steel hinge pin. The hinge supports a maximum door weight of 28.6 lbs per pair (13 kg per pair) and is suitable for doors up to 23-5/8 inches wide by 27-9/16 inches high. The design allows the door to be held at any angle and can be mounted horizontally or vertically. The hinge measures 2-3/8 inches (60 mm) in length and 1-9/16 inches (40 mm) in height.

Datasheet Summary
Powered by GS/AI

The HG-CV100 is a cleanroom butt hinge with polyacetal bushings designed to eliminate metal-to-metal contact and minimize particle generation. It is constructed from anodized aluminum alloy body with a 303 stainless steel hinge pin. The hinge supports a maximum door weight of 28.6 lbs per pair (13 kg per pair) and is suitable for doors up to 23-5/8 inches wide by 27-9/16 inches high. The design allows the door to be held at any angle and can be mounted horizontally or vertically. The hinge measures 2-3/8 inches (60 mm) in length and 1-9/16 inches (40 mm) in height.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (WITH BUSHINGS) - HG-CV100 - HG-CV100 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (WITH BUSHINGS) - HG-CV100
HG-CV100
BUTT HINGE (WITH BUSHINGS) - HG-CV100 HG-CV100
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)

  • Caps eliminate metal-to-metal contact
  • Made of lightweight aluminum alloy
  • Available with round or oval screw holes (by special order)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-CV100
Product Name BUTT HINGE (WITH BUSHINGS) - HG-CV100
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
DAMPER HINGE SURFACE MOUNT TYPE - LK-380 - LK-380 - Sugatsune America, Inc.
Specs
Length 12.31 inch (313 mm)
Leaf Material Stainless Steel; 303 Stainless Steel
Material Finish Satin
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T - 360-26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details