Sugatsune America, Inc. TORQUE HINGE - HG-TA20L HG-TA20L

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-TA20L is a left-hand free-stop torque hinge with consistent friction torque throughout its 0° to 180° opening range, designed for indoor applications such as LCD monitors and displays. It has a torque of 20.4 kgf·cm ±20% (17.7 lbs·in ±20%), weighs 30 grams, and is constructed with stainless steel components and a plain finish.

Datasheet Summary
Powered by GS/AI

The HG-TA20L is a left-hand free-stop torque hinge with consistent friction torque throughout its 0° to 180° opening range, designed for indoor applications such as LCD monitors and displays. It has a torque of 20.4 kgf·cm ±20% (17.7 lbs·in ±20%), weighs 30 grams, and is constructed with stainless steel components and a plain finish.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TA20L
HG-TA20L
TORQUE HINGE - HG-TA20L HG-TA20L
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 0°~180°
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TA20L
Product Name TORQUE HINGE - HG-TA20L
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

GLASS HINGE BLACK - GS-GH20-BL - GS-GH20-BL - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Black
View Details
GLASS DOOR HINGE CHROME - GS-GH5-CR - GS-GH5-CR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Chrome
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S100-50 - HG-S100-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details
LIFT-OFF HINGE - BN-50S - BN-50S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details