Sugatsune America, Inc. DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM HG-CSH63AM

Description
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Description
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Datasheet
Datasheet Summary
Powered by GS/AI

HG-CSH63AM is a detent hinge with an integrated damper providing soft closing, operating at a 100° angle with detents at 0° and 100°. It has a detent holding force of 10.0 kgf·cm and a damper torque range of 10.2~17.3 kgf·cm (9~15 lbs·in) with counter-clockwise damping. The hinge is made of zinc alloy with a silver finish and weighs 114.3 g.

Datasheet Summary
Powered by GS/AI

HG-CSH63AM is a detent hinge with an integrated damper providing soft closing, operating at a 100° angle with detents at 0° and 100°. It has a detent holding force of 10.0 kgf·cm and a damper torque range of 10.2~17.3 kgf·cm (9~15 lbs·in) with counter-clockwise damping. The hinge is made of zinc alloy with a silver finish and weighs 114.3 g.

Suppliers

Company
Product
Description
Supplier Links
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM - HG-CSH63AM - Sugatsune America, Inc.
Carson, CA, United States
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM
HG-CSH63AM
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM HG-CSH63AM
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc

  • Detent hinge with built-in damper as an option
  • Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing
  • Operating angle: 100?
  • (Detent at both 0? and 100?)
  • Detent holding force: 10.0 kgf·cm (8.8 lbs·in)
  • Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-CSH63AM
Product Name DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM
Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GLASS HINGE CHROME - GS-GH20-CR - GS-GH20-CR - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Chrome
View Details
CONCEALED HINGE - H160-C34/18 - H160-C34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, WHITE - HG-JHM14-S-8WT - HG-JHM14-S-8WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2R-SC - HG-BF3-2R-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details