Sugatsune America, Inc. TORQUE HINGE (WIRING HOLE) - HG-TA45HR HG-TA45HR

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Datasheet Summary
Powered by GS/AI

HG-TA45HR is a right-hand torque hinge with a cable hole in the knuckle for wire management, designed for applications requiring consistent torque. It is constructed with 430 stainless steel hinges and a 303 stainless steel knuckle, featuring a polished finish. The hinge provides a torque of 45.9 kgf·cm (39.8 lbs·in) with a tolerance of ±20%, weighs 60 grams, and has been tested to withstand 50,000 open/close cycles. The maximum opening angle is 200°, and it is mounted with standard hardware including spring and washer components.

Datasheet Summary
Powered by GS/AI

HG-TA45HR is a right-hand torque hinge with a cable hole in the knuckle for wire management, designed for applications requiring consistent torque. It is constructed with 430 stainless steel hinges and a 303 stainless steel knuckle, featuring a polished finish. The hinge provides a torque of 45.9 kgf·cm (39.8 lbs·in) with a tolerance of ±20%, weighs 60 grams, and has been tested to withstand 50,000 open/close cycles. The maximum opening angle is 200°, and it is mounted with standard hardware including spring and washer components.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE (WIRING HOLE) - HG-TA45HR - HG-TA45HR - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE (WIRING HOLE) - HG-TA45HR
HG-TA45HR
TORQUE HINGE (WIRING HOLE) - HG-TA45HR HG-TA45HR
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 0°~180°
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TA45HR
Product Name TORQUE HINGE (WIRING HOLE) - HG-TA45HR
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-25 - HG-PA200-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
LIFT-OFF HINGE - HG-CV127/L - HG-CV127/L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Hole Type Round
Number of Holes 10
View Details