Sugatsune America, Inc. CONCEALED HINGE BODY - H95TMH H95TMH

Description
95° opening concealed hinge Clip-on feature allows easy door installation/removal Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Hinge body and mounting plate sold separately
Description
95° opening concealed hinge Clip-on feature allows easy door installation/removal Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Hinge body and mounting plate sold separately
Datasheet
Datasheet Summary
Powered by GS/AI

H95TMH is a concealed hinge body for a 95° opening clip-on hinge, designed for easy door installation and removal without interference from adjacent cabinets, ideal for closely spaced doors. The hinge body is made of steel with a nickel finish and weighs 138 grams. It is sold separately from the mounting plate.

Datasheet Summary
Powered by GS/AI

H95TMH is a concealed hinge body for a 95° opening clip-on hinge, designed for easy door installation and removal without interference from adjacent cabinets, ideal for closely spaced doors. The hinge body is made of steel with a nickel finish and weighs 138 grams. It is sold separately from the mounting plate.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE BODY - H95TMH - H95TMH - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE BODY - H95TMH
H95TMH
CONCEALED HINGE BODY - H95TMH H95TMH
95° opening concealed hinge Clip-on feature allows easy door installation/removal Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Hinge body and mounting plate sold separately

  • 95° opening concealed hinge
  • Clip-on feature allows easy door installation/removal
  • Door opens without hitting adjacent cabinets
  • Ideal when 2 doors are close together
  • Hinge body and mounting plate sold separately
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H95TMH
Product Name CONCEALED HINGE BODY - H95TMH
Hinge Type Concealed
Length 3.56 inch (90.49 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - LSA-40 - LSA-40 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-26T - H360-C26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
STAINLESS STEEL HINGE, FREE SWING - 304B-46/19 - 304B-46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details
SPRING BUTT HINGE - HG-SH20C - HG-SH20C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.1250 inch (3.17 mm)
Hole Type Round
View Details