Sugatsune America, Inc. CONCEALED HINGE - H160-34/18 H160-34/18

Description
Material Steel Finish Satin Chrome Weight of Item (g) 205 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 62 Width of Item (in) 2.5 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 5 Max. Overlay (mm) 18 Max. Overlay (in) 0.6875 Min. Overlay (mm) 14 Min. Overlay (in) 0.5625 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Steel Finish Satin Chrome Weight of Item (g) 205 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 62 Width of Item (in) 2.5 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 5 Max. Overlay (mm) 18 Max. Overlay (in) 0.6875 Min. Overlay (mm) 14 Min. Overlay (in) 0.5625 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - H160-34/18 - H160-34/18 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - H160-34/18
H160-34/18
CONCEALED HINGE - H160-34/18 H160-34/18
Material Steel Finish Satin Chrome Weight of Item (g) 205 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 62 Width of Item (in) 2.5 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 5 Max. Overlay (mm) 18 Max. Overlay (in) 0.6875 Min. Overlay (mm) 14 Min. Overlay (in) 0.5625 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Satin Chrome
  • Weight of Item (g) 205
  • Length or Depth of Item when closed (mm) 88.3
  • Length or Depth of Item when closed (in) 3.5
  • Height of Item (mm) 59
  • Height of Item (in) 2.375
  • Width of Item (mm) 62
  • Width of Item (in) 2.5
  • Load Capacity (kg/pr) 9
  • Load Capacity (lbs/pr) 19.8
  • Load Capacity (kg/3 ea) 15
  • Load Capacity (lbs/3 ea) 22
  • Load Capacity (kg/4 ea) 22
  • Load Capacity (lbs/4 ea) 48.4
  • Load Capacity (kg/5 ea) 26
  • Load Capacity (lbs/5 ea) 57.2
  • Cup Bore Diameter (mm) 40
  • Cup Bore Diameter (in) 1.5625
  • Max. Door Height (mm) 2400
  • Max. Door Height (in) 94.5
  • Max. Door Width (mm) 600
  • Max. Door Width (in) 23.625
  • Max. Door Thickness (mm) 34
  • Max. Door Thickness (in) 1.3125
  • Min. Door Thickness (mm) 33
  • Min. Door Thickness (in) 1.3125
  • Max. Setback from Edge (mm) 9
  • Min. Setback from Edge (mm) 5
  • Max. Overlay (mm) 18
  • Max. Overlay (in) 0.6875
  • Min. Overlay (mm) 14
  • Min. Overlay (in) 0.5625
  • Closing Type Free Swinging
  • Holes 2
  • Max. Opening Angle (?) 160
  • Max. Opening Angle (degree) 160
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #5 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H160-34/18
Product Name CONCEALED HINGE - H160-34/18
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details
LIFT OFF HINGE - KN-75L/SS - KN-75L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-19T85 - 360-D26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details