Sugatsune America, Inc. STAINLESS STEEL TORQUE HINGE - HG-ITS25 HG-ITS25

Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet
Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL TORQUE HINGE - HG-ITS25 - HG-ITS25 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL TORQUE HINGE - HG-ITS25
HG-ITS25
STAINLESS STEEL TORQUE HINGE - HG-ITS25 HG-ITS25
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)

  • Hinge with friction torque for holding monitors, displays etc. in position
  • Without friction torque available. (HG-ITSF, HG-ITMF)
  • Optional cover available for clean appearance
  • Operating Temperature: - 10°C~50°C (14F°~122F°)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITS25
Product Name STAINLESS STEEL TORQUE HINGE - HG-ITS25
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
SPRING HINGE - JDA-180-38S - JDA-180-38S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
One-Way Concealed Torque Hinge (130° Wide Opening) - HG-TQWA15-B - HG-TQWA15-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
CONCEALED HINGE - H160-34/28 - H160-34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details